EN
  • EN
  • DE

SY100E111LEJY TR

Part No SY100E111LEJY TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer (Distribution) IC 28-LCC (J-Lead)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers, Drivers
Manufacturer Microchip Technology
Series 100E, Precision Edge
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 28-LCC (J-Lead)
Manufacturer Device Package 28-PLCC
Win Source Part Number 195134-SY100E111LEJY TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E111LEJY TR CAD Model

Description

Product Overview: SY100E111LEJY TR from Microchip Technology

The SY100E111LEJY TR is a high-performance, 5V differential PECL/ECL 1:9 fanout buffer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to address the needs of high-speed signal distribution and clock data applications.

Key Features:

  • High-Speed Performance: The SY100E111LEJY TR is capable of handling clock frequencies up to 3GHz, making it ideal for high-speed applications that require fast and reliable signal distribution.
  • Differential PECL/ECL Inputs: This product features differential PECL/ECL inputs that provide reduced noise susceptibility and improved signal integrity, which is critical for maintaining the performance of your system at high frequencies.
  • 1:9 Fanout: The device offers a 1:9 fanout, allowing one differential input to be distributed to nine outputs. This feature simplifies design and reduces component count in complex systems.
  • Power Supply: Designed for a 5V power supply, the SY100E111LEJY TR ensures compatibility with a wide range of applications and systems that operate on standard voltage levels.
  • Internal Termination Resistors: Internal 75Ω termination resistors are included for both the differential inputs and outputs, providing ease of use and reducing the need for external components.
  • Temperature Range: The device operates over the full industrial temperature range, ensuring reliable performance in demanding environmental conditions.

Applications:

The SY100E111LEJY TR is versatile and can be used in a variety of applications, including:

  • High-speed digital systems
  • Clock distribution networks
  • Telecommunication and networking equipment
  • Automated test equipment
  • High-frequency data transmission systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY100E111LEJY TR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability over time. With its robust design and advanced features, the SY100E111LEJY TR is the perfect choice for designers looking for a reliable solution for their high-speed signal distribution needs.

Ordering Information:

The product is available in a 32-lead LQFP package and is designated by the part number SY100E111LEJY TR. It is also available in tape and reel format for ease of handling and assembly during the manufacturing process.

You May Also Be Interested in

Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0506 $60.7590
35+ $3.3229 $116.3015
54+ $3.2201 $173.8854
75+ $3.1162 $233.7150
96+ $3.0122 $289.1712
129+ $2.7004 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess