EN
  • EN
  • DE

SW006021-2NH

Part No SW006021-2NH
Manufacturer Microchip Technology
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Electronic Delivery
Type Subscription
Applications Programming
Edition Professional
License Length 1 Year
For Use With/Related Products MPLAB® XC Compiler
Media Delivery Type Electronically Delivered
Base Product Number SW006021
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1283177-SW006021-2NH
Ultra Librarian 3D Model Ultra Librarian SW006021-2NH CAD Model

Description

The SW006021-2NH is a highly sophisticated software tool developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to enhance the capabilities and performance of embedded systems through its advanced features and user-friendly interface.

Key Features

  • Comprehensive Development Suite: SW006021-2NH comes with a complete set of tools for developing, debugging, and optimizing embedded applications, ensuring a seamless development process from start to finish.
  • Code Efficiency: The software is engineered to produce highly efficient code that can run faster and consume less power, which is crucial for embedded systems where resources are limited.
  • Compatibility: It supports a wide range of Microchip microcontrollers and digital signal controllers, offering versatility and ease of integration for various projects.
  • Advanced Debugging Tools: With its state-of-the-art debugging tools, developers can easily identify and fix issues, reducing development time and increasing reliability.
  • User-Friendly Interface: The intuitive interface allows for easy navigation and use, even for developers who may be new to Microchip's software ecosystem.

Applications

SW006021-2NH is ideal for a variety of applications including industrial automation, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its flexibility and power make it a go-to solution for professionals seeking to develop high-performance and cost-effective products.

Support and Resources

Microchip Technology provides extensive support and resources for SW006021-2NH, including technical documentation, application notes, and customer service. Developers can access a wealth of information to assist with their projects, ensuring they make the most out of this powerful software tool.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us
NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
Microchip Technology
COMPILER C ACCESS ENTERPRIS HPA / Compiler (Renewal) 1 Year PIC10/12/14/16/18/24/32, dsPIC3X Programming Electronically Delivered
Need more? Email Us
Analog Devices Inc.
SOFTWARE TGRSHARC PC FLOAT 5SEAT / Integrated Development Environment (IDE) Floating Node (5) TigerSHARC® Programming
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess