EN
  • EN
  • DE

SST89V58RD2-33-C-TQJE

Part No SST89V58RD2-33-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit FlashFlex 8051 CISC 32KB Flash 3.3V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193721-SST89V58RD2-33-C-TQJE
Family Name SST89V58RD2
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V58RD2-33-C-TQJE CAD Model

Description

The SST89V58RD2-33-C-TQJE is a versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the FlashFlex family of 8-bit devices, which are designed to offer high performance alongside a range of flexible features to cater to a wide array of applications.

Key Features:

  • Core Processor: The device is built around a high-performance 8-bit 8051-compatible microcontroller core, which operates at a maximum frequency of 33 MHz, providing a robust platform for embedded applications.
  • Memory: It comes equipped with 8KB of RAM and 72KB of on-chip flash memory. The flash memory is partitioned into three regions for maximum flexibility, allowing simultaneous code execution and writing/erasing.
  • Temperature Range: This MCU is designed to operate reliably in a wide temperature range, from -40°C to +85°C, making it suitable for industrial applications.
  • Packaging: The SST89V58RD2-33-C-TQJE is offered in a TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • I/O and Peripherals: The device features a rich set of peripherals, including multiple 16-bit timers/counters, a full-duplex serial port, and a Watchdog Timer. It also provides a versatile set of I/O lines for interfacing with external components.
  • In-System Programming (ISP): With the In-System Programming feature, users can program and reprogram the MCU while installed in the end application, facilitating updates and enhancements without the need for additional hardware.
  • Power Efficiency: The MCU supports multiple power-saving modes, which enable the reduction of power consumption during idle periods, contributing to the overall energy efficiency of the system it is embedded in.

The SST89V58RD2-33-C-TQJE MCU is an excellent choice for designers looking for a reliable, high-performance 8-bit solution with advanced features for a broad range of applications, including industrial control systems, consumer electronics, automotive subsystems, and more. Microchip Technology's commitment to quality ensures that this product will deliver the performance and durability required for even the most demanding tasks.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7018 $60.9126
17+ $7.1402 $121.3834
26+ $6.9161 $179.8186
35+ $6.6932 $234.2620
45+ $6.4703 $291.1635
60+ $5.8016 $348.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess