EN
  • EN
  • DE

SST89V564RD-33-C-NJ

Part No SST89V564RD-33-C-NJ
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Description FlashFlex MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SST
Win Source Part Number 087458-SST89V564RD-33-C-NJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V564RD-33-C-NJ CAD Model

Description

The SST89V564RD-33-C-NJ is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile solution for embedded control applications. This device is part of the FlashFlex family of microcontrollers, which are known for their reliability and flexibility, making them an excellent choice for a wide range of applications, including industrial control systems, consumer electronics, automotive subsystems, and more.

Key Features

  • High-Speed Computing: The microcontroller operates at a frequency of 33 MHz, providing swift execution of instructions and efficient handling of tasks.
  • Ample Memory: It comes with 64KB of on-chip flash memory, ensuring sufficient space for complex program code and data storage.
  • In-System Programming: The SST89V564RD-33-C-NJ supports in-system programming (ISP) via a serial interface, allowing for convenient program updates without the need for additional hardware.
  • Enhanced I/O Capabilities: With a robust set of input/output ports, this microcontroller can easily interface with a variety of peripherals and sensors.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Robust Design: The device is housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint and durability for various environmental conditions.

Applications

The versatility of the SST89V564RD-33-C-NJ allows it to be used in numerous applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

With its combination of speed, memory capacity, and power efficiency, the SST89V564RD-33-C-NJ from Microchip Technology stands as a strong candidate for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1019 $61.0190
24+ $5.0069 $120.1656
36+ $4.8498 $174.5928
50+ $4.6939 $234.6950
64+ $4.5368 $290.3552
86+ $4.0679 $349.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess