EN
  • EN
  • DE

SST89V52RD2-33-C-NJE

Part No SST89V52RD2-33-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193699-SST89V52RD2-33-C-NJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V52RD2-33-C-NJE CAD Model

Description

Microchip Technology SST89V52RD2-33-C-NJE

The SST89V52RD2-33-C-NJE is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's SST89V5xRD2 series, known for their reliability and versatility in various applications.

Featuring a robust architecture based on the 8051 instruction set, the SST89V52RD2-33-C-NJE operates at a frequency of 33 MHz, providing a solid balance between processing power and energy efficiency. This makes it an excellent choice for industrial control systems, consumer electronics, automotive applications, and other scenarios where a reliable microcontroller is necessary for real-time operations.

One of the standout features of this device is its 8KB of on-chip Flash memory, which allows for in-system programming (ISP) and in-application programming (IAP) capabilities. This ensures easy firmware updates and application modifications without the need for additional programming hardware, significantly reducing the development time and cost.

The SST89V52RD2-33-C-NJE also comes with 256 bytes of RAM, providing sufficient space for temporary data storage and efficient handling of computational tasks. Its I/O options include 32 programmable I/O lines, which are highly flexible and can be used to interface with a wide range of peripherals and sensors.

Additional features of this microcontroller include three 16-bit timer/counters, a full-duplex serial UART for serial communication, and an eight-source, four-priority-level, nested interrupt structure. These features contribute to its ability to handle complex tasks and respond quickly to external events.

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the SST89V52RD2-33-C-NJE is designed for through-hole mounting, which facilitates easy integration into a variety of circuit boards and systems. The 'NJE' suffix indicates the commercial temperature range it operates in, making it suitable for standard operating environments.

In summary, the SST89V52RD2-33-C-NJE from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features to meet the demands of modern embedded applications. Its ISP and IAP capabilities, along with a comprehensive set of peripherals, make it an ideal choice for designers looking for a cost-effective, yet capable, microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess