EN
  • EN
  • DE

SST89E554RC-40-I-TQJ

Part No SST89E554RC-40-I-TQJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193683-SST89E554RC-40-I-TQJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E554RC-40-I-TQJ CAD Model

Description

Microchip Technology SST89E554RC-40-I-TQJ Microcontroller

The SST89E554RC-40-I-TQJ is a high-performance, 8-bit microcontroller produced by Microchip Technology, designed to offer a robust and flexible solution for embedded systems. This microcontroller is part of the FlashFlex family, which combines the compatibility of the 8051 instruction set with the advantages of flash memory technology.

Key Features

  • Core: Enhanced 8051 CPU with a maximum operating frequency of 40 MHz, ensuring swift execution of instructions and compatibility with a wide range of software written for 8051-based systems.
  • Memory: Equipped with 72 KB of on-chip flash memory, providing ample space for application code, which is particularly beneficial for complex programs and systems requiring frequent updates.
  • In-System Programming (ISP): Features ISP capability, allowing users to program and reprogram the device while it is installed in the end application, simplifying updates and maintenance.
  • I/O Ports: Offers 32 programmable I/O ports, enabling a high degree of interface flexibility for connecting various peripherals and sensors to the microcontroller.
  • Power Management: Integrated power management modes, including Idle and Power-Down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Timer/Counters: Comes with three 16-bit timer/counters, providing a range of timing and counting capabilities essential for tasks such as event counting, pulse generation, and time measurement.
  • Serial Communication: Supports serial communication via an enhanced UART, facilitating easy data exchange with other microcontrollers, computers, and peripherals.

Applications

The SST89E554RC-40-I-TQJ is well-suited for a variety of applications, including industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set ensures that it can handle the demands of complex tasks while providing flexibility for future enhancements and developments.

Package and Quality

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. Microchip Technology ensures high standards of quality and reliability, making the SST89E554RC-40-I-TQJ a trusted choice for engineers and designers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess