EN
  • EN
  • DE

SST89E54RD2-40-C-NJE

Part No SST89E54RD2-40-C-NJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193676-SST89E54RD2-40-C-NJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2-40-C-NJE CAD Model

Description

Microchip Technology SST89E54RD2-40-C-NJE

The SST89E54RD2-40-C-NJE is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for embedded systems. This device is part of the FlashFlex family of microcontrollers, which is known for its flexibility and reliability in a wide range of applications. The microcontroller operates at a frequency of 40 MHz, providing a solid balance between speed and power consumption.

Featuring 8KB of on-chip Flash EEPROM program memory, the SST89E54RD2-40-C-NJE allows for easy and efficient program updates without the need for an external programmer. This in-system programmability makes it an excellent choice for applications where firmware modifications are necessary after deployment, such as industrial automation, consumer electronics, and automotive systems.

The microcontroller is equipped with 256 bytes of RAM, which supports the execution of complex algorithms and buffering of data. Its robust I/O capabilities, including 32 programmable I/O pins, allow for versatile interfacing with peripherals and other devices. The SST89E54RD2-40-C-NJE also features three 16-bit timer/counters, a full-duplex serial UART, and a Watchdog Timer, making it a highly capable microcontroller for time-sensitive and critical tasks.

Additional features of the SST89E54RD2-40-C-NJE include a dual block super-flash EEPROM, which is partitioned into two independent 4KB blocks. This design supports a Boot Block and an Application Block, enabling secure bootloading and ensuring the integrity of the application code. The device also supports SPI serial interface and has an on-chip oscillator with an external clock option, giving designers flexibility in system design.

The SST89E54RD2-40-C-NJE is available in a 40-pin PDIP package, which is suitable for prototyping as well as for production runs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions. With its combination of features, the SST89E54RD2-40-C-NJE from Microchip Technology is a powerful and adaptable microcontroller that can meet the needs of a wide spectrum of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess