EN
  • EN
  • DE

SST89E516RD2-40-I-TQJE

Part No SST89E516RD2-40-I-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C
Dimension 44-TQFP
Win Source Part Number 088027-SST89E516RD2-40-I-TQJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST89E516
Introduction Date August 08, 2001
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-TQJE CAD Model

Description

Microchip Technology SST89E516RD2-40-I-TQJE Microcontroller

The SST89E516RD2-40-I-TQJE is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's SST89E series and is specifically engineered to deliver a flexible, cost-effective solution for a wide range of embedded applications.

Featuring a robust 40 MHz 8051-compatible CPU, the SST89E516RD2-40-I-TQJE is designed to execute instructions efficiently, providing users with the computational power necessary for complex tasks. Its 72 kB of Flash memory is not only ample for storing application code but also offers the convenience of in-system programming (ISP) and in-application programming (IAP) capabilities, which enable easy firmware updates and application modifications without the need for additional programming hardware.

The device comes in a PQFP-44 (TQJE) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments, making it an ideal choice for industrial, automotive, and consumer electronics.

Key features of the SST89E516RD2-40-I-TQJE include:

  • 8-bit 8051-compatible microcontroller (MCU)
  • 40 MHz maximum CPU frequency
  • 72 kB of on-chip Flash memory
  • In-System Programming (ISP) and In-Application Programming (IAP)
  • Dual Data Pointer
  • PQFP-44 packaging for SMT applications
  • Extended operating temperature range: -40°C to +85°C
  • Multiple 16-bit timers/counters
  • PWM (Pulse Width Modulation) interfaces
  • Serial communication interfaces: UART and SPI
  • Watchdog Timer (WDT)
  • Power-saving modes: Idle and Power-Down

With its rich set of peripherals, including multiple timers, serial interfaces, and PWM channels, the SST89E516RD2-40-I-TQJE is highly versatile and can be used in a variety of applications such as industrial control systems, home appliances, automotive systems, and more. Its power-saving features also make it suitable for battery-operated devices where power efficiency is crucial.

Overall, the SST89E516RD2-40-I-TQJE from Microchip Technology is a reliable and flexible microcontroller that offers a balance of performance, memory, and peripherals to meet the demands of modern embedded designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0209 $56.1463
14+ $7.5035 $105.0490
21+ $7.2447 $152.1387
30+ $6.7273 $201.8190
39+ $6.4685 $252.2715
49+ $6.2098 $304.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess