EN
  • EN
  • DE

SST89E516RD2-40-I-NJE-NXX

Part No SST89E516RD2-40-I-NJE-NXX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 27
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1264449-SST89E516RD2-40-I-NJE-NXX
Ultra Librarian 3D Model Ultra Librarian SST89E516RD2-40-I-NJE-NXX CAD Model

Description

The SST89E516RD2-40-I-NJE-NXX is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer robust performance for a wide range of applications. This device is part of the SST89E series and is built on a high-performance 8-bit 8051-compatible microcontroller architecture.

Key Features

  • High-Performance 8-Bit MCU: The core of this product is an 8-bit 8051-compatible microcontroller that operates at up to 40 MHz, providing the speed and efficiency needed for complex operations.
  • Enhanced Flash Memory: The SST89E516RD2-40-I-NJE-NXX comes with a generous amount of onboard flash memory, allowing for ample space for program storage and facilitating easy firmware updates.
  • In-System Programming (ISP): Thanks to its ISP capabilities, this microcontroller can be programmed and reprogrammed in-circuit, simplifying development and reducing time to market.
  • Advanced I/O Capabilities: It includes a range of input/output options to interface with other components and peripherals, making it highly versatile for integration into various systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered and portable applications where power availability is a concern.

Applications

The SST89E516RD2-40-I-NJE-NXX is suitable for a vast array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Technical Specifications

Attribute Details
CPU Speed Up to 40 MHz
Memory Type Flash
Program Memory Size 72 KB
Operating Temperature -40°C to +85°C
Package / Case PLCC-44

With its robust feature set, the SST89E516RD2-40-I-NJE-NXX from Microchip Technology is an excellent choice for designers looking for a reliable and versatile MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess