EN
  • EN
  • DE

ADP5052ACPZ-R7

Part No ADP5052ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck Regulator with LDO 4.5V to 15V 48-Pin LFCSP EP T/R / IC REG 5OUT BCK/LINEAR 48LFCSP Tape and Reel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 5
Frequency - Switching 740kHz
Voltage/Current - Output 1 0.85 V to 1.6 V, PROG
Voltage/Current - Output 2 3.3 V to 5 V, PROG
Voltage/Current - Output 3 1.2 V to 1.8 V, 1.2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1015176-ADP5052ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP5052
Introduction Date May 03, 2013
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP5052ACPZ-R7 CAD Model

Description

ADP5052ACPZ-R7: High-Efficiency, Multi-Output Regulator from Analog Devices Inc.

The ADP5052ACPZ-R7 from Analog Devices Inc. is a highly integrated, high-efficiency, multi-output power management unit, perfect for a wide range of applications that require multiple power rails. This compact solution combines four high-performance buck regulators and a supervisory circuit in a single 48-lead LFCSP package, designed to meet the stringent space constraints of modern electronic devices.

Key Features

  • Multiple Output Channels: The device includes four synchronous step-down switching regulators with integrated high-side and low-side MOSFETs, delivering efficient power conversion with lower quiescent current.
  • Wide Input Voltage Range: The ADP5052 operates from an input voltage range of 4.5 V to 15 V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Each regulator's output voltage can be independently set to a value between 0.6 V and 5.5 V, allowing for customization to meet specific circuit requirements.
  • High Efficiency: With integrated power-saving modes and a light-load mode, the ADP5052ACPZ-R7 maximizes efficiency across different load conditions, which is crucial for battery-powered applications.
  • Supervisory Functions: The device includes supervisory features such as power-on reset (POR) and manual reset inputs, enhancing system reliability and protection.
  • Thermal Protection: Over-temperature protection (OTP) and current-limiting circuits are built in to prevent damage from overheating and overcurrent conditions.
  • Sequencing and Tracking: The ADP5052ACPZ-R7 supports flexible power sequencing and voltage tracking between channels, simplifying the power-up and power-down processes for systems with multiple supply voltages.

Applications

The versatile nature of the ADP5052ACPZ-R7 makes it suitable for a range of applications, including:

  • Communications Infrastructure
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Automotive Infotainment and Body Electronics

With its robust feature set, the ADP5052ACPZ-R7 from Analog Devices Inc. offers a comprehensive power management solution, ensuring efficient, reliable operation across multiple domains and contributing to the performance and longevity of the end product.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2111 $55.8999
20+ $5.0963 $101.9260
31+ $4.9371 $153.0501
42+ $4.7778 $200.6676
55+ $4.6186 $254.0230
73+ $4.1408 $302.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess