Microchip Technology SST55LD017B-40-C-TQW
The SST55LD017B-40-C-TQW is a high-performance, CMOS SuperFlash® non-volatile memory chip from the renowned manufacturer Microchip Technology. This memory device offers a storage capacity of 16 Mbit, designed to meet the rigorous demands of modern electronic applications that require quick and reliable data storage and retrieval.
With its industry-standard 48-TSOP (Thin Small Outline Package) Type I form factor, the SST55LD017B-40-C-TQW is a suitable choice for a wide range of applications, such as embedded control systems, digital consumer electronics, and IoT devices. The package is surface-mountable, making it a perfect fit for compact and high-density printed circuit boards.
Key Features:
- Memory Capacity: The device comes with a 16 Mbit (2M x 8-bit) memory array, providing ample space for firmware storage, configuration parameters, or data logging.
- Access Time: It boasts a fast access time of 40 ns, which allows for quick data retrieval, enhancing the performance of the overall system.
- Operating Voltage: The SST55LD017B-40-C-TQW operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and contributing to overall energy efficiency.
- Endurance: The chip features a high endurance level, capable of withstanding at least 100,000 write cycles, ensuring a long operational lifespan and reliability.
- Data Retention: It offers a data retention period of a minimum of 100 years, safeguarding the integrity of the stored data over an extended period.
- Temperature Range: This memory chip is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust and suitable for harsh environments.
- Security: The device includes security features that protect the stored data from unauthorized access, ensuring the safety and confidentiality of sensitive information.
The SST55LD017B-40-C-TQW is a testament to Microchip Technology's commitment to providing high-quality, durable, and efficient memory solutions. Its combination of fast access times, high endurance, and robust security features make it an ideal choice for developers and manufacturers looking to enhance their products with reliable memory storage capabilities.