Microchip Technology's SST39WF800A-90-4C-C2QE Flash Memory
The SST39WF800A-90-4C-C2QE is a high-performance, versatile flash memory device from Microchip Technology that offers a robust storage solution for a wide range of applications. This non-volatile memory chip provides a storage capacity of 8 Megabits (1 Megabyte) and utilizes the flexible Multi-Purpose Flash Plus (MPF+) architecture, which ensures easy and efficient use in a variety of embedded systems.
The device operates with a fast read and write speed, featuring an access time of 90 nanoseconds, which makes it suitable for applications requiring quick data retrieval and storage. Its endurance and reliability are further enhanced by a typical erase and program cycle count of at least 100,000, ensuring long-term performance and stability.
One of the key features of the SST39WF800A-90-4C-C2QE is its compatibility with the industry-standard Single In-line Memory Module (SIMM) profile, making it a drop-in replacement for many existing designs. This simplifies integration and reduces development time for engineers looking to upgrade their systems or replace legacy components.
The device supports a wide operating voltage range of 2.7V to 3.6V, which allows for flexibility in power-sensitive applications. Additionally, it is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
For programming ease, the SST39WF800A-90-4C-C2QE includes a sector-erase feature, which allows for erasure and reprogramming of specific sections without affecting the entire memory array. This is particularly useful for applications where data needs to be updated frequently, such as in boot code storage or parameter settings.
The packaging of the SST39WF800A-90-4C-C2QE is a 48-lead TSOP (Thin Small Outline Package), which provides a compact footprint for space-constrained applications while still offering robustness for handling and manufacturing processes.
In summary, the SST39WF800A-90-4C-C2QE from Microchip Technology is an excellent choice for designers seeking a reliable and efficient flash memory solution. Its combination of speed, durability, and ease-of-use makes it an ideal component for a wide array of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics.