EN
  • EN
  • DE
  • IT

EMMC08G-ML36-01B00

Part No EMMC08G-ML36-01B00
Manufacturer Kingston
Catalog IT infrastructure Memory
Description 8GB eMMC v5.0 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455355-EMMC08G-ML36-01B00
Manufacturer Kingston
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (MLC)
Memory Size 64Gbit
Memory Organization 8G x 8
Memory Interface eMMC
Voltage - Supply 1.8 V ~ 3.3 V
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 153-LFBGA
Supplier Device Package 153-LFBGA (11.5x13)
Ultra Librarian 3D Model Ultra Librarian EMMC08G-ML36-01B00 CAD Model

Description

Kingston's EMMC08G-ML36-01B00 is an 8GB eMMC module designed to offer a compact, high-speed, and reliable storage solution for a wide range of electronic devices. Adhering to the eMMC 5.0 standard and supporting HS400 mode, it ensures swift data transfer rates, making it particularly suitable for applications that demand quick boot times and rapid access to stored data, such as portable media players, digital cameras, and smart IoT devices. This module combines high-quality NAND Flash memory and an integrated controller in a small BGA package, streamlining the design and manufacturing processes for electronic devices. Kingston, a renowned name in the storage industry, ensures that this eMMC module not only meets but exceeds the performance and reliability expectations, offering an ideal storage solution for devices where space is at a premium and efficiency is paramount.

You May Also Be Interested in

CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Need more? Email Us
CISCO
Cisco 4GB+4GB DIMM. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us
CISCO
Cisco Excess 64GB DDR4-2133-MHz TSV-RDIMM/PC4-1700
Need more? Email Us
CISCO
Cisco UCS-MR-X8G1RS-H. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Black, Green
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess