EN
  • EN
  • DE

SST39WF1602-70-4C-MBQE

Part No SST39WF1602-70-4C-MBQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48WFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-WFBGA (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF1602
Standard Package 666
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254246-SST39WF1602-70-4C-MBQE
Ultra Librarian 3D Model Ultra Librarian SST39WF1602-70-4C-MBQE CAD Model

Description

Microchip Technology SST39WF1602-70-4C-MBQE Flash Memory

The SST39WF1602-70-4C-MBQE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This versatile flash memory device offers a storage capacity of 16 Mbit and is designed to provide both reliability and flexibility for a wide range of applications. With its wide operating voltage range and robust endurance, the SST39WF1602 is an excellent choice for embedded systems that require a dependable non-volatile memory solution.

Key Features:

  • Memory Capacity: 16 Mbit (2M x 8-bit)
  • Speed: Access time of 70 ns, catering to high-speed computing needs.
  • Operating Voltage: Ranges from 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C.
  • Package: Available in a 48-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package.
  • Endurance: Guarantees a minimum of 100,000 erase and program cycles, ensuring long-term reliability.
  • Data Retention: Offers a minimum of 100 years of data retention, securing data well beyond the lifespan of most applications.
  • Compatibility: Supports both Parallel and Serial Interface for program and read operations, providing versatility in system design.
  • Sector Erase: Features uniform 4 KByte sectors for efficient memory management and utilization.

Applications:

The SST39WF1602-70-4C-MBQE is designed for a variety of applications that require high-speed, reliable non-volatile memory storage. These applications include:

  • Embedded control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial automation
  • Medical devices
  • Consumer electronics

Microchip Technology's commitment to quality and performance is evident in the SST39WF1602-70-4C-MBQE flash memory. With its advanced features and robust design, it is engineered to meet the stringent requirements of a broad array of high-demand applications.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5545 $61.0995
26+ $4.5576 $118.4976
40+ $4.4153 $176.6120
55+ $4.2728 $235.0040
70+ $4.1303 $289.1210
94+ $3.7031 $348.0914
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess