Microchip Technology SST39WF1601-70-4C-B3KE-T
The SST39WF1601-70-4C-B3KE-T is a high-performance flash memory device manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular product is part of the SST39 Series, which is known for its reliability and efficiency in storing and retrieving data in a wide range of applications.
This flash memory chip boasts a 16-Megabit capacity, which is organized as 1M x 16, providing ample space for storing firmware, boot code, or other critical data. With an access time of 70 nanoseconds, it is designed to deliver quick read operations, making it an excellent choice for applications that require fast and reliable data access.
Key Features:
- Memory Capacity: 16 Megabit (1M x 16)
- Access Time: 70 ns
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package: 48-Ball TFBGA (Thin Fine-Pitch Ball Grid Array)
- Endurance: 100,000 cycles (typical)
- Data Retention: 100 years (minimum)
One of the standout features of the SST39WF1601-70-4C-B3KE-T is its low power consumption, which makes it suitable for battery-powered devices where energy efficiency is crucial. Furthermore, the device operates over an industrial temperature range of -40°C to +85°C, ensuring stable performance even under extreme conditions.
The flash memory is packaged in a compact 48-ball TFBGA, which allows for a small footprint on printed circuit boards (PCBs), making it ideal for space-constrained applications. Additionally, its ball grid array (BGA) package enhances the thermal and electrical performance of the device.
For design flexibility, the SST39WF1601-70-4C-B3KE-T supports various read and write operations, including byte- and word-programming, as well as sector- and block-erase functions. This enables developers to manage data storage with precision and tailor it to the specific needs of their application.
Overall, the SST39WF1601-70-4C-B3KE-T from Microchip Technology is a robust and versatile flash memory solution that provides reliable storage capabilities for a diverse range of electronic systems, from consumer electronics to industrial control units.