EN
  • EN
  • DE

SST39VF401C-70-4I-MAQE

Part No SST39VF401C-70-4I-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF401
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254267-SST39VF401C-70-4I-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4I-MAQE CAD Model

Description

The SST39VF401C-70-4I-MAQE is a high-quality, reliable flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This 4 Mbit (512K x 8) Multi-Purpose Flash Plus (MPF+) memory is engineered with a flexible 4.5V to 5.5V power supply, making it suitable for a wide range of applications that require robust memory storage solutions.

Featuring a fast read access time of 70 ns, this memory device ensures swift data retrieval, which is essential for high-performance computing and real-time processing applications. It supports both parallel interface and Sector-Erase/Byte-Program operations, providing developers with the flexibility to choose the most appropriate programming method for their specific needs.

The SST39VF401C-70-4I-MAQE is designed with endurance and reliability in mind. It offers a minimum of 100,000 erase/write cycles, ensuring long-term usability and stability. Additionally, the device boasts a data retention of at least 100 years, providing assurance that data stored on the device will remain secure and uncorrupted over an extended period.

One of the standout features of this flash memory is its SuperFlash technology, which provides fixed Erase and Program times, significantly increasing the efficiency of write operations. This technology also allows for lower power consumption, making the SST39VF401C-70-4I-MAQE an energy-efficient choice for battery-powered devices.

The flash memory comes in a 44-lead TSOP (Type I) package, which is widely accepted in the industry and ensures easy integration into various circuit designs. Its temperature range of -40°C to +85°C guarantees operation in harsh environments, making it suitable for industrial applications.

In summary, the SST39VF401C-70-4I-MAQE from Microchip Technology is a versatile, high-performance flash memory device that provides a reliable storage solution with a long lifespan. Its advanced features and robust design make it an excellent choice for a broad array of applications, including embedded systems, telecommunications, automotive electronics, and more.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess