EN
  • EN
  • DE

SST39VF401C-70-4C-EKE-T

Part No SST39VF401C-70-4C-EKE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TSOP / NOR Flash Parallel 3.3V 4M-bit 256K x 16 70ns 48-Pin TSOP-I T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 795474-SST39VF401C-70-4C-EKE-T
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF401C
Introduction Date October 05, 2011
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4C-EKE-T CAD Model

Description

Microchip Technology SST39VF401C-70-4C-EKE-T Flash Memory

The SST39VF401C-70-4C-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the reputable manufacturer, Microchip Technology. This flash memory device is designed to provide a reliable storage solution for a wide array of electronic applications, ranging from embedded systems to general-purpose computing tasks.

Featuring a 4 Mbit (512K x 8) memory size, this device is ideal for applications that require a compact yet efficient storage space. The SST39VF401C-70-4C-EKE-T operates with a single power supply voltage of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.

One of the key characteristics of this flash memory is its superior reliability and endurance. It boasts a minimum of 100,000 erase and program cycles, ensuring long-term usability and stability. Additionally, the device has a data retention of at least 100 years, providing a trustworthy solution for applications where data integrity over time is crucial.

The SST39VF401C-70-4C-EKE-T is also known for its fast read and write capabilities. It offers access times as low as 70 ns, which allows for quick data retrieval and enhances the overall performance of the system it is integrated into. This feature is particularly beneficial for applications requiring high-speed data processing.

For ease of integration, this flash memory comes in a 32-lead TSOP package, which is widely accepted in the industry and compatible with standard surface-mount technology (SMT) processes. The package type and size make it convenient for use in space-constrained designs without compromising functionality.

Furthermore, the SST39VF401C-70-4C-EKE-T supports a variety of standard flash memory interface protocols, which simplifies the design and development process. It includes features such as sector-erase and block-erase capabilities, allowing for flexible memory management and efficient use of the storage space.

In summary, the Microchip Technology SST39VF401C-70-4C-EKE-T flash memory is a versatile and reliable choice for designers looking to incorporate a robust storage solution into their electronic systems. Its combination of performance, endurance, and ease of use makes it a valuable component in a multitude of applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess