Microchip Technology SST39VF3201-70-4C-EKE Flash Memory
The SST39VF3201-70-4C-EKE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This device is part of the SST39 Series, which is known for its flexibility and endurance, making it an excellent choice for embedded systems, computing, and telecommunications applications.
With a memory size of 32 Mbit, the SST39VF3201 provides ample space for firmware storage, boot code, or data logging. Its 70 ns access time ensures swift read operations, crucial for applications where performance and speed are key. The parallel interface allows for easy integration with a wide variety of microcontrollers and processors, ensuring a flexible design that can be adapted to multiple host systems.
Key Features:
- Memory Size: 32 Mbit (4M x 8-bit)
- Access Time: 70 ns, enabling quick data retrieval
- Interface Type: Parallel, for easy and direct interfacing with microcontrollers
- Supply Voltage: 2.7V to 3.6V, accommodating a range of power supplies
- Operating Temperature: -40°C to +85°C, suitable for harsh environments
- Packaging: 48-LBGA package, providing a compact footprint for space-constrained applications
- Write/Erase Cycles: Minimum 100,000, ensuring longevity and reliability
- Sector Architecture: Uniform 4 KByte sectors for efficient memory management
The SST39VF3201-70-4C-EKE also supports sector erase and block erase functions, giving developers the flexibility to manage data storage with precision. Its low power consumption makes it an environmentally friendly choice, reducing the overall power requirements of the system it is integrated into.
Microchip Technology's commitment to quality is evident in the SST39VF3201-70-4C-EKE flash memory, which is designed to meet the rigorous demands of modern electronic devices. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this flash memory device offers the performance, durability, and reliability that Microchip Technology is known for.