EN
  • EN
  • DE

DS1250Y-100

Part No DS1250Y-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT PARALLEL 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 100 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1250Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869382-DS1250Y-100
Ultra Librarian 3D Model Ultra Librarian DS1250Y-100 CAD Model

Description

The Maxim Integrated DS1250Y-100 is a 1024k Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This high-capacity memory chip combines the access speed of static RAM with a nonvolatile storage component, ensuring data preservation even after power is removed. The DS1250Y-100 is particularly suitable for applications that require frequent or rapid data access but cannot risk data loss in the event of a power failure.

Key Features

  • High Storage Capacity: The device offers a substantial 1 Mbit (128k x 8) of memory, making it ideal for storing large amounts of data.
  • Nonvolatile Storage: Integrated with a self-contained lithium energy source and control circuitry which ensures that data is maintained when the primary power is lost.
  • Fast Access Time: With an access time of 100 ns, this SRAM provides the high-speed data retrieval necessary for performance-critical applications.
  • Automatic Power-Fail Chip Deselect: When power conditions destabilize, the chip automatically switches to its nonvolatile mode, protecting stored data from corruption.
  • Write Protection: Includes a write-protect feature to prevent inadvertent data alteration during power transitions.
  • Low Energy Operation: Optimized for low-power consumption, extending the life of the onboard energy source and reducing the overall power requirements for systems in which it is used.

Applications

The DS1250Y-100 is versatile and can be used in a wide range of applications, including:

  • Industrial process controls
  • Portable computing
  • Data collection devices
  • Telecommunications systems
  • Networking hardware and servers

Technical Specifications

Parameter Value
Memory Size 1024k (128k x 8)
Access Time 100 ns
Operating Voltage 4.5V to 5.5V
Operating Temperature 0°C to +70°C
Package Type EDIP-32

Overall, the DS1250Y-100 from Maxim Integrated is a robust and reliable nonvolatile memory solution that offers both speed and security for your data storage needs.

You May Also Be Interested in

Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess