EN
  • EN
  • DE

SST39SF020A-70-4I-WHE-T

Part No SST39SF020A-70-4I-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 70 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF020
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254347-SST39SF020A-70-4I-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-70-4I-WHE-T CAD Model

Description

Microchip Technology's SST39SF020A-70-4I-WHE-T Flash Memory

The SST39SF020A-70-4I-WHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the reputable Microchip Technology. This state-of-the-art device offers a storage capacity of 2 Megabits (256K x 8) and utilizes a 4.5V to 5.5V power supply, making it a versatile choice for a wide range of applications that require reliable, non-volatile memory storage.

Designed with reliability and efficiency in mind, the SST39SF020A-70-4I-WHE-T boasts a fast read access time of 70 nanoseconds, ensuring quick data retrieval for high-speed microprocessor systems. This flash memory is particularly well-suited for applications that require frequent program and data updates, as it supports a minimum of 100,000 erase and write cycles, providing robust endurance over the product's lifespan.

The device features a sector-erase architecture, which provides flexible data management and security. Each sector can be individually erased and written or the entire chip can be bulk erased, allowing for efficient memory utilization. Additionally, the SST39SF020A-70-4I-WHE-T supports Auto Address Increment (AAI) programming, significantly reducing programming time compared to traditional methods.

One of the key advantages of this product is its compatibility with JEDEC standards, ensuring easy integration into existing systems without the need for complex programming algorithms. Its PLCC (Plastic Leaded Chip Carrier) package is designed for surface mounting, offering excellent thermal characteristics and a compact footprint for space-constrained applications.

The SST39SF020A-70-4I-WHE-T operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding industrial applications. Whether used in embedded systems, telecommunications, automotive electronics, or medical devices, this flash memory chip provides the reliability and performance that Microchip Technology's customers have come to expect.

Overall, the SST39SF020A-70-4I-WHE-T is an exceptional choice for designers seeking a non-volatile memory solution that combines high-speed performance, flexibility, and dependability in a wide range of operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess