EN
  • EN
  • DE

SN74LVC573AQDWRQ1

Part No SN74LVC573AQDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYP LATCH OCT TRI-ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVC573
Other Names 296-31918-6,296-31918-2,TEXTISSN74LVC573AQDWRQ1,296-31918-1,2156-SN74LVC573AQDWRQ1,SN74LVC573AQDWRQ1R,SN74LVC573AQDWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257210-SN74LVC573AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC573AQDWRQ1 CAD Model

Description

Product Overview: SN74LVC573AQDWRQ1 from Texas Instruments

The SN74LVC573AQDWRQ1 is a high-performance, octal transparent D-type latch designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the LVC family, which means it operates at a low voltage while maintaining high-speed capabilities. It is particularly suitable for automotive applications and is qualified for use in accordance with the Automotive Electronics Council (AEC-Q100), which signifies its robustness and reliability for vehicular environments.

Key Features

  • Operates from 2.7 V to 3.6 V, making it compatible with 3.3 V systems and ensuring low power consumption.
  • Supports mixed-mode voltage operation, which allows the interface with 5 V systems while maintaining signal integrity.
  • Maximum data rates of up to 190 Mbps, providing high-speed data transfer for automotive and industrial applications.
  • Robust ESD protection exceeds JESD 22, ensuring the device's longevity and durability in harsh environments.
  • Latch-up performance exceeds 100 mA per JESD 78, Class II, which guarantees stability against current spikes and surges.
  • Available in a wide-body SOIC (DW) package, which is optimal for PCB space saving and thermal performance.
  • Lead-free and RoHS compliant, demonstrating Texas Instruments' commitment to environmental sustainability.

Applications

The SN74LVC573AQDWRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Engine control units
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Furthermore, its high-speed data handling capabilities make it suitable for industrial applications that require fast and reliable data latching.

Quality and Reliability

As with all Texas Instruments products, the SN74LVC573AQDWRQ1 is manufactured to the highest quality standards. Its automotive qualification ensures that it meets stringent requirements for performance and reliability. Engineers and designers can trust this component to deliver consistent performance, even under the demanding conditions typical of automotive and industrial environments.

You May Also Be Interested in

National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess