EN
  • EN
  • DE

SST39LF401C-55-4C-MAQE

Part No SST39LF401C-55-4C-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39LF401
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254263-SST39LF401C-55-4C-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39LF401C-55-4C-MAQE CAD Model

Description

Microchip Technology's SST39LF401C-55-4C-MAQE Flash Memory

The SST39LF401C-55-4C-MAQE is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip designed and manufactured by Microchip Technology. This device provides a versatile and reliable storage solution for a wide range of applications, from embedded systems to general-purpose data storage. With its advanced features and robust design, this flash memory is an ideal choice for designers looking for a non-volatile memory option with fast read and write capabilities.

Key Features

  • Memory Capacity: The SST39LF401C-55-4C-MAQE offers a substantial memory capacity, allowing for the storage of essential code and data.
  • Access Time: This device boasts a fast access time, enabling quick retrieval of stored information, which is crucial for applications requiring high-speed performance.
  • Operating Voltage: It operates at a low voltage range, making it suitable for battery-powered and power-sensitive applications.
  • Endurance: The flash memory is designed for high endurance with a significant number of write cycles, ensuring long-term reliability and stability of stored data.
  • Temperature Range: With an industrial temperature range, the SST39LF401C-55-4C-MAQE is robust enough to operate reliably in harsh environmental conditions.

Applications

The versatility of the SST39LF401C-55-4C-MAQE flash memory makes it suitable for a variety of applications, including:

  • Embedded control systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Industrial control units

Product Advantages

One of the significant advantages of the SST39LF401C-55-4C-MAQE is its ease of integration into existing designs, thanks to its industry-standard packaging and pinout. Additionally, Microchip Technology's commitment to quality ensures that this flash memory chip is a reliable component for mission-critical systems where data integrity is paramount.

In conclusion, the SST39LF401C-55-4C-MAQE from Microchip Technology stands out as a high-quality, versatile flash memory solution that meets the needs of a broad spectrum of electronic applications. Its combination of capacity, speed, and durability makes it a top choice for engineers and designers looking to enhance their systems with dependable storage technology.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess