EN
  • EN
  • DE

SST39LF040-55-4C-WHE-T

Part No SST39LF040-55-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP (8x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP (8x14)
Base Product Number SST39LF040
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254314-SST39LF040-55-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF040-55-4C-WHE-T CAD Model

Description

Microchip Technology SST39LF040-55-4C-WHE-T Flash Memory

The SST39LF040-55-4C-WHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a reliable and flexible storage solution for a wide range of applications in the embedded systems market. With its robust design and advanced features, the SST39LF040 is an ideal choice for applications requiring fast data access, program execution, and high endurance.

Key Features

  • Memory Capacity: The SST39LF040 provides a storage capacity of 4 Mbit (512K x 8), which is suitable for storing boot code, firmware, or other critical data that needs to be preserved across power cycles.
  • Performance: With an access time of 55 ns, this flash memory device allows for rapid read operations, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Operating Voltage: The device operates over a wide range of voltages, from 2.7V to 3.6V, making it versatile for various low-power applications and compatible with other 3.3V components.
  • Endurance: It is rated for a minimum of 100,000 erase and program cycles per sector, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Temperature Range: The SST39LF040 is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: It comes in a 32-lead TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SST39LF040-55-4C-WHE-T makes it well-suited for a variety of applications, including:

  • Embedded systems
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its combination of performance, durability, and compatibility, the SST39LF040-55-4C-WHE-T from Microchip Technology is a reliable flash memory solution that can meet the demands of modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess