EN
  • EN
  • DE

SST39LF040-45-4C-WHE-T

Part No SST39LF040-45-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF040
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254290-SST39LF040-45-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF040-45-4C-WHE-T CAD Model

Description

Microchip SST39LF040-45-4C-WHE-T Flash Memory

The SST39LF040-45-4C-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory chip is designed to offer a robust storage solution for a wide range of applications, including consumer electronics, networking, automotive, and industrial systems.

With a memory size of 4 Mbit (512K x 8), the SST39LF040 provides ample space for firmware storage, code shadowing, and data logging. The device operates on a single 3.3V power supply, making it an energy-efficient choice for modern electronic designs. Its access time of 45 ns ensures quick read operations, which is essential for applications that require fast data retrieval.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Supply Voltage: 3.3V
  • Access Time: 45 ns
  • Package: 32-LD PLCC (Plastic Leaded Chip Carrier)
  • Operating Temperature Range: -40°C to +85°C
  • Endurance: 100,000 cycles
  • Data Retention: 100 years

This flash memory chip features a sector-erase and block-erase architecture, which allows for flexible erasure options, making it suitable for a variety of programming and reprogramming scenarios. The SST39LF040-45-4C-WHE-T supports both parallel programming and byte-programming, offering versatility for different programming requirements.

The device is also known for its high endurance, with each memory cell capable of withstanding 100,000 erase and program cycles. Additionally, it boasts a long data retention period of at least 100 years, ensuring the safety and longevity of your critical data.

For ease of integration, the SST39LF040 comes in a 32-lead PLCC package, which is widely used in the industry and compatible with standard surface mount technology (SMT) processes. The operating temperature range of -40°C to +85°C guarantees stable performance across diverse environmental conditions.

Overall, the SST39LF040-45-4C-WHE-T from Microchip Technology is a durable and efficient flash memory solution that combines performance, flexibility, and reliability, making it an ideal choice for developers and engineers looking to integrate high-quality storage into their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess