EN
  • EN
  • DE

SST39LF010-55-4C-WHE-T

Part No SST39LF010-55-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 1MBIT PARALLEL 32TSOP / FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF010
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 150-SST39LF010-55-4C-WHE-TDKR,150-SST39LF010-55-4C-WHE-TTR,150-SST39LF010-55-4C-WHE-TCT
Standard Package 1,500
Win Source Part Number 1317807-SST39LF010-55-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF010-55-4C-WHE-T CAD Model

Description

Product Overview: SST39LF010-55-4C-WHE-T

The SST39LF010-55-4C-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a versatile storage solution for a wide range of applications. Known for its robust performance and endurance, this memory component is a preferred choice for designers and engineers looking for a non-volatile memory option with fast read and write capabilities.

Key Features

  • Memory Size: The device comes with a storage capacity of 1 Megabit (128K x 8), which is ideal for storing boot code, firmware, parameters, and small application codes.
  • Performance: With an access time of 55 ns, it allows for rapid read operations, which is crucial for applications requiring swift boot or frequent access to stored data.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V tolerant systems and ensuring compatibility with a variety of existing circuit designs.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Package: It is available in a 32-pin TSOP (Thin Small Outline Package) that is both space-efficient and suitable for surface mount technology (SMT).
  • Endurance: The SST39LF010-55-4C-WHE-T offers high endurance with at least 100,000 erase and write cycles, making it a durable choice for applications that require frequent data updates.
  • Data Retention: It guarantees a data retention period of minimum 100 years, ensuring long-term data integrity.

Applications

The versatility of the SST39LF010-55-4C-WHE-T makes it an ideal choice for a variety of applications, including:

  • Embedded systems
  • Boot flash for microcontrollers
  • Consumer electronics
  • Networking hardware
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST39LF010-55-4C-WHE-T is no exception. With its robust design and tested reliability, this flash memory device is a dependable choice for engineers looking to incorporate a non-volatile memory component in their designs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess