EN
  • EN
  • DE

SST38VF6404-90-5C-B3KE

Part No SST38VF6404-90-5C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description 64 Mbit (x16) Advanced Multi-Purpose Flash Plus | IC FLASH 64M PARALLEL 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 90ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFBGA
Supplier Device Package 48-TFBGA
Family Part Number SST38VF6404
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 727248-SST38VF6404-90-5C-B3KE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST38VF6404-90-5C-B3KE CAD Model

Description

Microchip Technology SST38VF6404-90-5C-B3KE Flash Memory

The SST38VF6404-90-5C-B3KE from Microchip Technology is a high-performance flash memory device that provides a robust storage solution for a wide range of applications. As a member of Microchip's renowned storage product family, this flash memory chip is designed to meet the rigorous demands of both industrial and consumer markets.

This particular model boasts a storage capacity of 64 Mbit, which is ideal for storing firmware, software code, data logging, and other critical data in embedded systems. The device operates with a supply voltage range that typically spans from 2.7V to 3.6V, making it suitable for various electronic circuits and ensuring compatibility with a wide range of microcontrollers and processors.

The SST38VF6404-90-5C-B3KE features fast read and write speeds, with an access time of 90 ns, allowing for quick data retrieval and efficient system performance. This is particularly beneficial in applications where speed is crucial, such as real-time data processing or high-speed communication systems.

One of the key advantages of this flash memory is its Parallel interface, which facilitates easy integration into existing hardware designs. It also provides a simple and straightforward connection to host devices, reducing development time and complexity.

For reliability and endurance, the SST38VF6404-90-5C-B3KE is designed with a robust architecture that includes error correction code (ECC) capabilities. This ensures data integrity and extends the lifespan of the device by preventing data corruption and managing wear leveling effectively.

The package type for this flash memory is a 48-LFBGA (Lead-Free Ball Grid Array), which offers a compact footprint for space-constrained applications while providing excellent thermal performance and electrical connectivity. Furthermore, this product is compliant with RoHS (Restriction of Hazardous Substances), which makes it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

In summary, the SST38VF6404-90-5C-B3KE from Microchip Technology represents a reliable and efficient storage solution, with its fast access time, ample storage capacity, and robust design, making it an excellent choice for a multitude of applications that require high-quality, non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess