Product Overview: SST34WA1601-70-5E-MVJE by Microchip Technology
The SST34WA1601-70-5E-MVJE is a state-of-the-art memory device from the renowned manufacturer Microchip Technology. This product is a part of Microchip's extensive range of non-volatile memory solutions and is designed to provide high-speed data storage and retrieval with exceptional reliability and performance.
Key Features
- High Capacity: The SST34WA1601-70-5E-MVJE offers a substantial storage capacity, making it suitable for a wide array of applications that require significant data storage capabilities.
- Fast Access Time: With a fast access time, this memory device ensures swift read and write operations, thereby enhancing the overall performance of the systems it is integrated with.
- Endurance: Designed for longevity, the device boasts a high endurance level, capable of withstanding a large number of write cycles without compromising data integrity.
- Low Power Consumption: In line with Microchip Technology's commitment to energy efficiency, the SST34WA1601-70-5E-MVJE is engineered to operate with minimal power consumption, making it ideal for power-sensitive applications.
Applications
The versatility of the SST34WA1601-70-5E-MVJE allows it to be used across various sectors. It is particularly well-suited for:
- Embedded systems
- Consumer electronics
- Automotive applications
- Industrial control systems
- Telecommunications infrastructure
Technical Specifications
The technical specifications of the SST34WA1601-70-5E-MVJE are designed to meet the demanding requirements of modern electronic systems:
- Memory Type: Non-Volatile
- Memory Format: FLASH
- Memory Size: 16Mbit (2M x 8)
- Speed: 70ns
- Interface Type: Parallel
- Operating Temperature: -40°C to +85°C
- Package / Case: 48-TFSOP (0.724", 18.40mm Width)
In conclusion, the SST34WA1601-70-5E-MVJE by Microchip Technology is a robust and reliable memory solution that provides excellent performance for a wide range of applications. With its high capacity, fast access times, and energy-efficient design, it represents a smart choice for designers looking to enhance their systems with quality non-volatile memory.