The SST34HF3244C-70-4I-LSE is a high-performance flash memory device from Microchip Technology, designed to deliver robust storage solutions for a wide array of applications. This memory product is part of the 34 Series Flash family and is characterized by its fast read and write capabilities, making it an ideal choice for embedded systems that require quick data access and reliable storage.
Key Features
- Memory Capacity: The device comes with a substantial storage capacity that is perfect for applications needing ample space for code and data storage.
- Speed: With an access time of 70ns, it provides swift operation that can significantly enhance the performance of the overall system.
- Temperature Range: The industrial-grade temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for outdoor and rugged environments.
- Low Energy Consumption: It is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
- Package: The LSE package is a surface-mount, lead-free component that is compliant with current environmental standards and regulations.
Applications
The SST34HF3244C-70-4I-LSE is versatile and can be used in various applications, including:
- Embedded control systems
- Automotive electronics
- Industrial control units
- Telecommunication infrastructure
- Networking hardware
- Consumer electronics
Reliability and Support
Microchip Technology is known for its commitment to quality and reliability. The SST34HF3244C-70-4I-LSE flash memory is backed by rigorous testing and validation processes, ensuring that it meets the high standards required for professional and industrial use. Additionally, Microchip provides excellent customer support and resources to assist with integration, development, and troubleshooting.
Whether you're developing a sophisticated industrial system or a high-tech consumer product, the SST34HF3244C-70-4I-LSE from Microchip Technology is a dependable flash memory solution that delivers performance, durability, and efficiency.