EN
  • EN
  • DE

SST32HF802-70-4C-LBK

Part No SST32HF802-70-4C-LBK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193411-SST32HF802-70-4C-LBK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF802-70-4C-LBK CAD Model

Description

Microchip Technology SST32HF802-70-4C-LBK Overview

The SST32HF802-70-4C-LBK from Microchip Technology is a high-performance, flash-based microcontroller designed to meet the rigorous demands of modern embedded systems. This product is part of the SST SuperFlash® family, which is renowned for its reliability, flexibility, and enhanced security features. It is specifically engineered to deliver robust operation in a variety of applications, including industrial control, automotive electronics, Internet of Things (IoT) devices, and consumer electronics.

Key Features

  • Memory: The device comes equipped with 2 MB of embedded SuperFlash memory, which provides a superior combination of speed and endurance. The flash memory can endure at least 100,000 write cycles, ensuring data integrity and retention over an extended period.
  • Performance: With an operating frequency of up to 70 MHz, the SST32HF802-70-4C-LBK ensures swift processing capabilities, which is crucial for time-sensitive tasks and high-speed computations.
  • Temperature Range: The microcontroller is designed to operate reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 48-pin LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which is ideal for space-constrained applications due to its compact footprint.
  • Low Power Consumption: The SST32HF802-70-4C-LBK is designed for energy efficiency, which is critical for battery-powered and portable devices, as well as for applications aiming to reduce overall power consumption.

Security and Reliability

Security is a primary concern in the design of the SST32HF802-70-4C-LBK. The microcontroller includes features to protect against unauthorized access and code tampering, which is essential for applications that handle sensitive data or require secure boot and firmware updates. Its robust flash memory technology also offers excellent reliability, with protection against data corruption due to power fluctuations or harsh environmental conditions.

Applications

The versatility of the SST32HF802-70-4C-LBK makes it suitable for a wide range of applications. Its high-speed performance and large memory capacity are particularly beneficial for advanced control systems, while its low power consumption and compact package size make it an excellent choice for wearable technology and portable devices. Additionally, its robust security features make it a preferred choice for applications requiring secure data transactions and storage, such as payment systems and secure identification.

Overall, the SST32HF802-70-4C-LBK from Microchip Technology is a solid choice for designers looking for a reliable, secure, and high-performance microcontroller for their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess