EN
  • EN
  • DE

SST32HF3281C-70-4E-BFS

Part No SST32HF3281C-70-4E-BFS
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193400-SST32HF3281C-70-4E-BFS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST32HF3281C-70-4E-BFS CAD Model

Description

Microchip Technology's SST32HF3281C-70-4E-BFS Flash Memory

The SST32HF3281C-70-4E-BFS is a high-performance, 32-Mbit flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This memory chip is part of the renowned SST SuperFlash® family, which is known for its reliability and superior write performance.

Key Features

  • Memory Capacity: This device offers a substantial 32 Mbit (4M x 8) of flash memory, providing ample space for firmware storage, code shadowing, or data logging applications.
  • Speed: With an access time of 70 ns, the SST32HF3281C-70-4E-BFS ensures swift read operations, making it an excellent choice for applications where fast data retrieval is crucial.
  • Package: The chip comes in a 48-LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications while still being easy to handle in manufacturing processes.
  • Temperature Range: It operates within the industrial temperature range, ensuring reliable performance under extreme conditions, from -40°C to +85°C.
  • Low Power Consumption: Designed for energy efficiency, this flash memory device helps to extend the battery life of portable devices.

Applications

The versatility of the SST32HF3281C-70-4E-BFS makes it suitable for a wide array of applications. It is commonly used in embedded systems, such as microcontroller-based applications, IoT devices, and automotive electronics, where dependable non-volatile memory is a necessity. Additionally, it finds use in networking equipment, digital consumer electronics, and industrial control systems.

Programming and Reliability

Microchip's SST32HF3281C-70-4E-BFS supports a variety of programming options, including ISP (In-System Programming) and ICP (In-Circuit Programming), which allow for flexibility and convenience during the development and deployment stages. The chip's endurance and data retention capabilities are a testament to its superior design, ensuring data integrity and stability over the long term.

Support and Resources

Microchip Technology provides extensive support for their products, including detailed datasheets, technical documentation, and customer service. Developers can also access a variety of development tools and software libraries to streamline the integration of the SST32HF3281C-70-4E-BFS into their projects.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess