EN
  • EN
  • DE

SST29LE512-150-4C-NH

Part No SST29LE512-150-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193349-SST29LE512-150-4C-NH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29LE512-150-4C-NH CAD Model

Description

The SST29LE512-150-4C-NH is a high-performance CMOS SuperFlash® EEPROM manufactured by Microchip Technology, designed to deliver reliability and flexibility for a wide range of data storage applications. This EEPROM device offers a storage capacity of 512 Kilobits and features a 150 ns access time, making it suitable for applications requiring high-speed data access.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 150 ns, enabling quick read operations.
  • Interface Type: Parallel, providing easy integration with microcontrollers and processors.
  • Supply Voltage Range: 4.5V to 5.5V, allowing for flexible usage in various circuit designs.
  • Package: The device comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface mounting and space-saving PCB design.
  • Temperature Range: Operating temperature ranges from 0°C to +70°C, ensuring reliable performance across different environments.
  • Endurance: Offers high endurance with at least 100,000 erase/write cycles, providing a robust storage solution.
  • Data Retention: Guarantees data retention for a minimum of 100 years, ensuring long-term data integrity.

Applications

The SST29LE512-150-4C-NH is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST29LE512-150-4C-NH is no exception. This EEPROM device is fabricated using high-quality materials and state-of-the-art manufacturing processes, ensuring both reliability and performance for critical applications.

Conclusion

In summary, the SST29LE512-150-4C-NH from Microchip Technology is a reliable and flexible non-volatile memory solution that provides fast access times, high endurance, and long-term data retention. Its robust feature set and wide operating temperature range make it an ideal choice for designers looking to incorporate stable and durable data storage into their electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess