EN
  • EN
  • DE

SST29EE010-70-4C-PHE

Part No SST29EE010-70-4C-PHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193312-SST29EE010-70-4C-PHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST29EE010-70-4C-PHE CAD Model

Description

Product Overview

The SST29EE010-70-4C-PHE is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This 1 Megabit (128K x 8) flash memory chip is part of Microchip's extensive EEPROM product line, known for their durability and ease of use.

Key Features

  • High-Speed Read Access: The SST29EE010-70-4C-PHE offers fast read access times of 70 nanoseconds, facilitating quick data retrieval and enhancing overall system performance.
  • Endurance: With its high endurance levels, this flash memory chip can withstand at least 100,000 erase and program cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Low Power Consumption: Designed to be power-efficient, the SST29EE010-70-4C-PHE operates with a low power consumption, making it ideal for battery-powered and portable devices where energy conservation is crucial.
  • Single 5V Read and Write Operations: The device supports read and write operations at a single 5V power supply, simplifying power management in embedded systems.
  • Byte-Programmable: It allows for byte-level programming, which provides flexibility for updating data without the need to erase and rewrite large blocks of memory.
  • Auto-Erase and Auto-Program Capabilities: With its integrated auto-erase and auto-program functions, the SST29EE010-70-4C-PHE streamlines the programming process, reducing the complexity of memory management for the user.
  • Compatibility: It offers compatibility with JEDEC-standard algorithms and command sets, which ensures easy integration into existing platforms and systems.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The SST29EE010-70-4C-PHE is versatile and can be used in a variety of applications including but not limited to:

  • Embedded systems
  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its robust feature set and proven reliability, the SST29EE010-70-4C-PHE from Microchip Technology is an excellent choice for designers and engineers looking for a dependable flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess