EN
  • EN
  • DE

SST28VF040A-200-4C-NH

Part No SST28VF040A-200-4C-NH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193296-SST28VF040A-200-4C-NH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST28VF040A-200-4C-NH CAD Model

Description

The SST28VF040A-200-4C-NH is a high-performance flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This 4-megabit flash memory chip offers a non-volatile storage solution that retains data even when the power is turned off, making it an ideal choice for embedded systems, automotive electronics, and various industrial applications.

Key Features:

  • Memory Size: The device features a 4 Mbit (512K x 8) memory size, providing ample space for firmware storage, configuration parameters, or any data that requires long-term preservation without power.
  • Speed: With an access time of 200 nanoseconds, the SST28VF040A-200-4C-NH ensures fast read operations, which is crucial for applications that require quick data retrieval.
  • Interface: The memory chip is designed with a parallel interface for simple integration with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems and providing flexibility in various power supply environments.
  • Temperature Range: The device is robust and reliable, with an operational temperature range from 0°C to +70°C, ensuring consistent performance across different environmental conditions.
  • Packaging: This model comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is suitable for surface mount technology (SMT).
  • Endurance: The SST28VF040A-200-4C-NH boasts high endurance with at least 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Data Retention: It offers excellent data retention capabilities, with a minimum of 100 years of data retention guaranteed.

Applications:

The versatility of the SST28VF040A-200-4C-NH allows it to be used in a variety of applications, including but not limited to:

  • Embedded Control Systems
  • Automotive Electronics
  • Industrial Control Units
  • Networking Hardware
  • Telecommunication Infrastructure
  • Consumer Electronics

In summary, the SST28VF040A-200-4C-NH from Microchip Technology is a reliable and efficient flash memory solution that meets the demands of modern electronic devices requiring high-speed, non-volatile storage with long-term data integrity.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2405 $62.4050
23+ $5.1201 $117.7623
35+ $4.9607 $173.6245
49+ $4.8002 $235.2098
63+ $4.6408 $292.3704
84+ $4.1603 $349.4652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess