EN
  • EN
  • DE

SST27SF010-90-3C-PH

Part No SST27SF010-90-3C-PH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193255-SST27SF010-90-3C-PH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST27SF010-90-3C-PH CAD Model

Description

The SST27SF010-90-3C-PH is a high-performance, CMOS SuperFlash memory component manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 1 Megabit (128K x 8) and boasts a fast access time of 90 nanoseconds, making it an ideal choice for a wide range of applications that require quick data retrieval.

Designed with Microchip's proprietary, high-reliability SuperFlash technology, the SST27SF010-90-3C-PH provides excellent endurance and data retention characteristics. Its SuperFlash technology is known for its fixed erase and program times, regardless of the number of cycles, which significantly enhances the performance and reliability of the device over traditional flash memory.

The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V systems. This flexibility in voltage requirements ensures that the SST27SF010-90-3C-PH can be easily integrated into a variety of design architectures. Additionally, it features low power consumption, with typical standby and active currents of only 10 µA and 30 mA, respectively, contributing to the overall energy efficiency of the systems it is used in.

The SST27SF010-90-3C-PH is organized as 128K x 8 bits, providing a straightforward memory mapping that simplifies integration. It supports JEDEC standard pinouts and is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used and preferred for surface mount designs.

For programming, the SST27SF010-90-3C-PH offers both in-system programming (ISP) and in-application programming (IAP) capabilities, allowing for flexibility in firmware updates and system maintenance. The chip also includes features such as sector erase and auto address increment, which streamline the programming process.

In summary, the SST27SF010-90-3C-PH from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, low power consumption, and high endurance, making it suitable for a broad array of applications including telecommunications, consumer electronics, automotive, and industrial control systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess