EN
  • EN
  • DE

SST26VF064BT-104V/MF

Part No SST26VF064BT-104V/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000858-SST26VF064BT-104V/MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Series SST26 SQI®
Package Tape & Reel (TR)
Supplier Device Package 8-WDFN (5x6)
Package / Case 8-WDFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Base Product Number SST26VF064
Ultra Librarian 3D Model Ultra Librarian SST26VF064BT-104V/MF CAD Model

Description

Microchip Technology SST26VF064BT-104V/MF Serial Quad I/O Flash Memory

The SST26VF064BT-104V/MF is a high-performance, 64-Megabit Flash memory device from Microchip Technology, designed to offer reliable storage solutions for a wide range of embedded systems. It employs a flexible 4-bit multiplexed I/O serial interface to enable high-speed data transfer and efficient operation, making it an excellent choice for applications requiring fast data access and program execution.

Key Features

  • Memory Capacity: This device offers a substantial storage capacity of 64 Mbit (8 MB), allowing ample space for firmware, boot code, and data storage.
  • Interface: The Serial Quad I/O (SQI) interface facilitates higher data throughput than traditional Serial Peripheral Interface (SPI) devices, thanks to its 4-bit wide data bus. This feature is particularly beneficial for applications that need to minimize data access and programming time.
  • Performance: With a clock frequency of up to 104 MHz, the SST26VF064BT-104V/MF ensures rapid data transfer rates, enabling swift system performance.
  • Superior Reliability: Engineered with SuperFlash® technology, this device provides enhanced endurance and reliability, with typical endurance of 100,000 cycles and data retention of over 20 years.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Operating Voltage Range: The memory operates across a wide voltage range of 2.7V to 3.6V, offering flexibility for various power supply designs.
  • Package: The device is available in an 8-contact WDFN package, which is ideal for space-constrained applications.

Applications

The SST26VF064BT-104V/MF is versatile and can be used in a variety of sectors, including consumer electronics, industrial control systems, automotive electronics, and Internet of Things (IoT) devices. Its high-speed capabilities and robustness make it particularly well-suited for applications that require frequent data updates or fast boot times.

Conclusion

Microchip Technology's SST26VF064BT-104V/MF is a cutting-edge Flash memory solution that combines speed, reliability, and efficiency. Its advanced features and performance make it a top choice for designers seeking a dependable and high-speed non-volatile memory option for their next project.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess