EN
  • EN
  • DE

SST26VF040AT-80E/MF

Part No SST26VF040AT-80E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 4MBIT SPI/QUAD I/O 8WDFN  /  FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF040
Other Names 150-SST26VF040AT-80E/MFDKR,150-SST26VF040AT-80E/MFCT,150-SST26VF040AT-80E/MFTR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254487-SST26VF040AT-80E/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF040AT-80E/MF CAD Model

Description

Microchip Technology's SST26VF040AT-80E/MF

The SST26VF040AT-80E/MF is a cutting-edge, 4-Mbit Flash memory module from the renowned manufacturer Microchip Technology. This product is designed to offer high performance, reliability, and flexibility for a wide range of applications in the embedded systems market.

This specific model is part of the SST26 Series, which is known for its SuperFlash® technology that provides a typical erase time of just 18 milliseconds for the entire chip. This is significantly faster than the erase times of conventional flash memory, making the SST26VF040AT-80E/MF an excellent choice for applications that require frequent data updates.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Maximum Clock Frequency: 80 MHz
  • Voltage Supply: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 8-SOIC (0.209", 5.30mm Width)
  • Endurance: 100,000 erase/program cycles
  • Data Retention: Greater than 100 years

The SST26VF040AT-80E/MF supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocols. Its high-speed clock frequency of 80 MHz enables fast data transfer rates, which is ideal for high-performance computing and telecommunications applications. Additionally, the device is designed to operate across a wide voltage range and temperature spectrum, ensuring stability and functionality in varying environments.

With its robust erase and program capabilities, the SST26VF040AT-80E/MF can withstand a minimum of 100,000 cycles, ensuring long-term reliability. The data retention is specified to be greater than 100 years, providing peace of mind for applications that require data integrity over extended periods.

In summary, the SST26VF040AT-80E/MF from Microchip Technology is a superior flash memory solution that combines speed, durability, and energy efficiency. It is an ideal choice for developers looking to integrate reliable storage into their embedded systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess