EN
  • EN
  • DE

SST26VF040A-104I/MF

Part No SST26VF040A-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI/QUAD 8WDFN / FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF040
Other Names 150-SST26VF040A-104I/MF,150-SST26VF040A-104I/MFCTINACTIVE,150-SST26VF040A-104I/MFTR,150-SST26VF040A-104I/MFDKRINACTIVE
Standard Package 98
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254425-SST26VF040A-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF040A-104I/MF CAD Model

Description

Microchip Technology SST26VF040A-104I/MF Serial Quad I/O™ Flash Memory

The SST26VF040A-104I/MF is a high-performance, 4-Mbit Flash memory device from Microchip Technology, offering a wealth of features that make it ideal for a wide range of applications. This memory device is part of the Serial Quad I/O™ family, which provides a reliable and flexible storage solution for embedded systems. With its 4-Mbit storage capacity, it is well-suited for storing firmware, configuration settings, and other critical data.

Key Features:

  • Interface: The device supports Serial Peripheral Interface (SPI) modes, including Dual and Quad I/O, enhancing the data transfer rates and providing versatile interface options.
  • Performance: It offers fast read speeds of up to 104 MHz with SuperFlash® technology, ensuring swift access to data and efficient operation in performance-intensive applications.
  • Endurance: High endurance levels with over 100,000 erase/write cycles and more than 20 years of data retention, guaranteeing long-term reliability.
  • Operating Voltage: The device operates within a wide voltage range of 2.7V to 3.6V, making it compatible with various power supply standards.
  • Temperature Range: This memory chip is designed to perform reliably across industrial temperature ranges from -40°C to +85°C, ensuring operation in harsh environments.
  • Security: Equipped with a security protection feature that includes a 2048-bit secure ID and lockable 64-bit OTP area, providing enhanced security for stored data.
  • Package: The SST26VF040A-104I/MF is available in an 8-lead SOIJ package, which offers a compact footprint for space-constrained applications.

Applications:

The versatility and robustness of the SST26VF040A-104I/MF make it an excellent choice for a variety of applications, including digital voice recorders, digital cameras, MP3 players, Bluetooth devices, and other portable electronic devices. Additionally, its high reliability and security features make it suitable for use in medical devices, security systems, and industrial control systems where data integrity and protection are paramount.

In conclusion, the SST26VF040A-104I/MF from Microchip Technology is a feature-rich, high-performance Flash memory device that delivers exceptional reliability, enhanced security, and fast data access speeds, making it an excellent choice for designers and engineers looking to incorporate robust data storage into their electronic products.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess