EN
  • EN
  • DE

SST26VF032BT-104V/MF

Part No SST26VF032BT-104V/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF032
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254468-SST26VF032BT-104V/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-104V/MF CAD Model

Description

Microchip Technology SST26VF032BT-104V/MF

The SST26VF032BT-104V/MF is a state-of-the-art flash memory device from Microchip Technology, designed to provide reliable and high-speed storage solutions for a broad range of applications. This device is part of Microchip's SuperFlash® product line, which is renowned for its quality, performance, and reliability in non-volatile memory storage.

Key Features

  • Memory Size: This product offers a substantial memory capacity of 32 Mbit, allowing for ample storage space for firmware, software code, data logging, and other memory-intensive applications.
  • Operating Voltage: The device operates at a single voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of microcontrollers and processors.
  • Interface: It features a flexible and fast Serial Peripheral Interface (SPI) that supports quad I/O for enhanced data transfer rates, which is crucial for applications requiring quick access to stored data.
  • Performance: With high-speed clock frequencies up to 104 MHz, the SST26VF032BT-104V/MF ensures swift read and write operations, contributing to the overall efficiency of the systems it's integrated into.
  • Endurance and Reliability: The device boasts excellent endurance with over 100,000 erase/write cycles and over 20 years of data retention, ensuring long-term reliability for critical applications.
  • Package: Enclosed in an 8-contact WDFN package, the product is designed for compact and space-constrained designs, providing a small footprint without compromising performance.
  • Security: It also features a full range of security options, including software and hardware write protection to prevent accidental erasure or modification of data.

Applications

The SST26VF032BT-104V/MF is versatile and can be used in a variety of sectors, including consumer electronics, industrial control systems, IoT devices, medical equipment, and automotive electronics, among others. Its robust design and high-speed capabilities make it an ideal choice for applications that require quick access to large amounts of data with the assurance of long-term stability and data integrity.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Microchip Technology datasheet and product resources.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess