EN
  • EN
  • DE

SST26VF032B-104V/SM70SVAO

Part No SST26VF032B-104V/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
Other Names 150-SST26VF032B-104V/SM70SVAO
Standard Package 90
HTSUS 8542.32.0071
Win Source Part Number 1254556-SST26VF032B-104V/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF032B-104V/SM70SVAO CAD Model

Description

The SST26VF032B-104V/SM70SVAO is a state-of-the-art flash memory device from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to provide high-speed data storage and retrieval operations, making it an ideal choice for a wide range of applications including IoT devices, consumer electronics, industrial control systems, and automotive electronics.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 32 Mbit (4 MB), which is suitable for storing boot code, firmware, and data logging information.
  • Interface Type: It employs a Serial Peripheral Interface (SPI) with a flexible multi-I/O bus, which allows for low pin count and high-speed data transfer rates.
  • Voltage Range: The SST26VF032B operates at a wide voltage range of 2.7V to 3.6V, making it versatile for various circuit designs and power supply conditions.
  • Performance: With its high-speed clock frequency of up to 104 MHz, the device ensures rapid program and erase operations, contributing to efficient system performance.
  • Endurance and Reliability: The flash memory is engineered for high endurance with 100,000 erase/write cycles, and a data retention period of over 20 years, ensuring long-term reliability for critical applications.
  • Package Type: The product is available in a convenient 8-contact WSON (SM) package, which is suitable for space-constrained applications.

Advanced Security Features

The SST26VF032B-104V/SM70SVAO incorporates advanced security features to protect sensitive data. These include a hardware-controlled lock-down function to prevent unauthorized access to the memory, as well as a one-time programmable (OTP) secure ID area for device serialization and system-level protection.

Applications

With its robust feature set, the SST26VF032B-104V/SM70SVAO is suitable for a diverse range of applications, including:

  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Security Systems

In summary, the SST26VF032B-104V/SM70SVAO from Microchip Technology is a high-performance, reliable, and secure flash memory solution that meets the needs of modern electronic systems requiring fast data access, high storage capacity, and long-term data integrity.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess