EN
  • EN
  • DE

SC16C850IBS/Q900,5

Part No SC16C850IBS/Q900,5
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL UNIV ASYNC 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5 V to 3.3 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 130691-SC16C850IBS/Q900,5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C850IBS/Q900,5 CAD Model

Description

The SC16C850IBS/Q900,5 is a state-of-the-art UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from NXP Semiconductors. This advanced chip provides a reliable solution for serial communication in a wide range of applications, including industrial control systems, network management, and data transfer operations.

Key Features:

  • Enhanced Data Rates: The SC16C850IBS/Q900,5 supports baud rates up to 5 Mbps, making it suitable for high-speed data communication requirements.
  • Deep FIFOs: Equipped with 128-byte FIFOs for both transmit and receive, the device ensures smooth data flow and reduces the CPU overhead for managing serial data communication.
  • Flexible Bus Interface: The chip comes with a flexible interface that supports both 3.3V and 2.5V operation, making it compatible with a variety of microcontrollers and processors.
  • Automatic Hardware and Software Flow Control: This feature prevents data loss during transmission by automatically controlling the data flow, ensuring reliable communication.
  • Programmable Baud Rate Generator: Users can configure the baud rate generator to match specific system requirements, providing versatility in application design.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.

Applications:

The SC16C850IBS/Q900,5 is suitable for a broad range of applications, such as:

  • Point of Sale (POS) terminals
  • Factory automation and process control systems
  • Networking equipment, such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Telecommunications infrastructure

Package Information:

The SC16C850IBS/Q900,5 is available in a compact HVQFN32 package, which is designed to occupy minimal board space while providing robust connectivity options for easy integration into system designs.

With its robust feature set and compatibility with a wide range of systems, the SC16C850IBS/Q900,5 from NXP Semiconductors is an excellent choice for designers looking to implement efficient and reliable serial communication in their products.

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess