EN
  • EN
  • DE

SST26VF016B-104V/SM70SVAO

Part No SST26VF016B-104V/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254554-SST26VF016B-104V/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104V/SM70SVAO CAD Model

Description

Microchip Technology SST26VF016B-104V/SM70SVAO Flash Memory

The SST26VF016B-104V/SM70SVAO from Microchip Technology is a state-of-the-art, 16-Mbit Serial Quad I/O (SQI) flash memory device designed for a wide range of applications requiring high-speed data storage and retrieval. This compact, high-performance memory module is an ideal solution for embedded systems, IoT devices, and a variety of consumer electronics that demand reliable, long-term data integrity.

Featuring a 4-bit multiplexed I/O serial interface, the SST26VF016B-104V/SM70SVAO enables low-power, high-speed operation with superior read and write capabilities. It operates on a wide voltage range of 2.7V to 3.6V, making it versatile for use in systems with varying power supplies. The device also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol.

One of the key features of this flash memory is its SuperFlash® technology, which provides the device with enhanced endurance and reliability. The SST26VF016B-104V/SM70SVAO boasts a typical erase cycle count of over 100,000 cycles, ensuring a long operational lifespan. Additionally, its sector-erase capability allows for greater flexibility and efficiency when managing data storage.

The memory module is offered in a compact 8-contact WSON (6x5mm) package, which is ideal for space-constrained applications. The small form factor does not compromise its functionality or performance; it still delivers fast read speeds of up to 104MHz with the capability to execute code directly from the flash memory (XIP – Execute In Place), thereby reducing the need for additional data copying to RAM, which can save both power and time.

For security-sensitive applications, the SST26VF016B-104V/SM70SVAO incorporates a range of security features, including a one-time programmable (OTP) secure ID area that can store unique identifiers and confidential information. It also features a lock-down function to prevent unauthorized access to the memory content.

In summary, the SST26VF016B-104V/SM70SVAO from Microchip Technology is a robust, high-speed flash memory solution that offers excellent performance, reliability, and security for a broad array of electronic applications. Its advanced features and compact design make it an excellent choice for designers looking to optimize their system's memory capabilities.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess