Microchip Technology's SST25WF080BT-40I/SN Serial Flash Memory
The SST25WF080BT-40I/SN is a high-performance serial flash memory device from Microchip Technology, designed to provide reliable and efficient data storage solutions for a wide range of electronic applications. This 8-Megabit flash memory chip boasts a flexible SPI (Serial Peripheral Interface) that allows for fast data transfer rates and ensures compatibility with a host of microcontroller-based systems.
Key Features
- Memory Capacity: 8 Mbit (1 Mbyte) of storage space, suitable for storing boot code, program code, and other data.
- Operating Temperature Range: The industrial grade temperature range of -40°C to +85°C makes it ideal for demanding applications.
- High-Speed SPI Interface: Supports SPI clock frequencies of up to 40 MHz, enabling swift data communication and programming operations.
- Flexible Read and Write Operations: Offers various read modes, including Standard, Fast, Dual, and Quad I/O, providing versatility in accessing data.
- Low Power Consumption: Designed for power-sensitive applications, it features low active and standby current requirements.
- Endurance and Reliability: Provides a minimum of 100,000 erase/write cycles per sector and over 20 years of data retention, ensuring long-lasting performance.
Advanced Security Features
The SST25WF080BT-40I/SN comes equipped with advanced security features that safeguard your data. It includes a hardware-based Write Protection mechanism to prevent accidental overwrites and a Secure ID feature for unique device identification, enhancing security and preventing counterfeiting.
Applications
With its robust design and high-speed capabilities, the SST25WF080BT-40I/SN is an excellent choice for a variety of applications, including:
- Embedded Systems
- Internet of Things (IoT) Devices
- Networking Hardware
- Industrial Control Systems
- Consumer Electronics
Whether you're developing sophisticated industrial controls or crafting the next generation of consumer electronics, the SST25WF080BT-40I/SN from Microchip Technology provides the reliability and performance needed to meet the demands of your innovative applications.