EN
  • EN
  • DE

TPS62026DGSR

Part No TPS62026DGSR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840976-TPS62026DGSR
Ultra Librarian 3D Model Ultra Librarian TPS62026DGSR CAD Model

Description

The TPS62026DGSR is a high-efficiency synchronous step-down DC-DC converter manufactured by Texas Instruments, designed to provide a compact and efficient power management solution for a wide range of applications. This advanced converter is part of the TPS6202x family and is ideally suited for portable electronics due to its small form factor and high energy efficiency.

Key Features:

  • Adjustable Output Voltage: The TPS62026DGSR allows for an adjustable output voltage that can be set from 0.7V to 6V, making it versatile for different circuit requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss, extending battery life in portable devices.
  • High Switching Frequency: Operating at a 2.25MHz fixed switching frequency, the TPS62026DGSR enables the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Current Capability: It can deliver up to 600mA of continuous output current, which is sufficient for a wide range of applications.
  • Power Save Mode: The device includes a power save mode that reduces switching frequency under light load conditions, further improving efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the load from damage due to excessive heat or current.

Applications:

The TPS62026DGSR is versatile and can be used in various applications, including:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth™ devices
  • Digital cameras and portable audio players
  • Portable medical equipment
  • Other battery-powered devices

Package and Quality:

This component is offered in a compact 10-pin MSOP (DGSR) package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS62026DGSR is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliability and performance.

Conclusion:

Overall, the TPS62026DGSR from Texas Instruments is a robust and reliable choice for designers looking to optimize power management in their next project. Its high efficiency, adjustable output voltage, and compact size make it a versatile solution that can be implemented in a multitude of portable devices.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess