EN
  • EN
  • DE

SST25VF080B-80-4I-SAE

Part No SST25VF080B-80-4I-SAE
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 6ns 8-Pin SOIC Tube / IC FLASH 8MBIT 80MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089850-SST25VF080B-80-4I-SAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST25VF080B
Introduction Date February 02, 2005
ECCN 3A991.b.1.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-80-4I-SAE CAD Model

Description

Microchip Technology SST25VF080B-80-4I-SAE Flash Memory

The SST25VF080B-80-4I-SAE from Microchip Technology is a high-performance, 8-Megabit (Mb) Serial Peripheral Interface (SPI) flash memory device that is designed to provide a reliable and efficient storage solution for a wide range of embedded systems. With its 80 MHz clock frequency and 4I-SAE package, this flash memory offers a blend of speed, reliability, and compact form factor, making it an ideal choice for applications requiring fast data access and program execution.

Key Features:

  • Capacity: 8 Megabits (1 Megabyte) of storage space, suitable for storing boot code, firmware, and other critical data.
  • Interface: Utilizes the widely adopted Serial Peripheral Interface (SPI) for communication, providing straightforward integration with a broad range of microcontrollers and processors.
  • Performance: Fast read speeds of up to 80 MHz enable quick access to data, which is essential for high-performance embedded applications.
  • Package: Available in the 8-contact WSON (6x5 mm) package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Endurance: High endurance with at least 100,000 erase/write cycles, guaranteeing long-term reliability for applications that demand frequent data updates.
  • Data Retention: Offers a minimum data retention period of 20 years, providing a stable and durable storage solution over an extended period.
  • Low Power Consumption: Designed for low power operation, which helps in reducing the overall power consumption of the system and extends battery life in portable devices.

This flash memory is suitable for a variety of applications, such as digital cameras, digital voice recorders, MP3 players, and other digital consumer electronics. Its robustness and dependability also make it a good fit for industrial applications, such as networking equipment, industrial control systems, and automotive electronics, where long-term data integrity and device reliability are of paramount importance.

Overall, the SST25VF080B-80-4I-SAE flash memory from Microchip Technology is a versatile and reliable storage solution that provides the performance and durability needed for modern electronic applications.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3850 $50.3100
15+ $6.8800 $103.2000
23+ $6.6650 $153.2950
32+ $6.4500 $206.4000
41+ $6.2350 $255.6350
54+ $5.5900 $301.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,347 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess