The SST25VF080B-80-4I-QAE-T is a high-performance, 8-Megabit Serial Flash memory device manufactured by Microchip Technology. It is designed to provide a reliable and efficient storage solution for a wide range of embedded systems. This Serial Peripheral Interface (SPI) compatible memory chip is an ideal choice for applications requiring fast data access, low power consumption, and a small form factor.
Key Features:
- Memory Capacity: 8 Mbit (1 Mbyte) of storage space, allowing sufficient room for boot code, program code, and data storage in embedded applications.
- High-Speed Clock Frequency: Up to 80 MHz clock frequency for fast read/write operations, enhancing the overall performance of the system.
- Flexible Sector Architecture: 4 KByte sectors with uniform 4 KByte overlay blocks, providing versatility and efficient memory utilization for different data sizes.
- Low Power Consumption: Designed for energy-sensitive applications, it supports low-power operation to extend battery life in portable devices.
- Enhanced Security: The device includes security features such as lockable 1 KByte OTP (One Time Programmable) area for unique IDs or secure code, and a hardware Write Protection to prevent accidental overwrites.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Package Type: Available in an 8-contact WSON (6x5 mm) package, which is suitable for space-constrained applications.
- Endurance: High endurance with 100,000 cycles per sector typical, allowing for a long operational lifespan.
Applications:
The SST25VF080B-80-4I-QAE-T is versatile and can be used in a variety of applications, including:
- Digital Voice Recorders
- Bluetooth Devices
- Digital Cameras
- MP3 Players
- Wireless LANs
- GPS Systems
- Industrial Control Systems
Microchip's commitment to quality and performance is evident in the SST25VF080B-80-4I-QAE-T Serial Flash memory. It is a reliable storage solution that meets the rigorous demands of modern electronic devices.