EN
  • EN
  • DE

SST25VF080B-50-4C-PAE

Part No SST25VF080B-50-4C-PAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 50MHZ 8DIP / FLASH Memory IC 8Mb (1M x 8) SPI 50 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SST25VF080
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254506-SST25VF080B-50-4C-PAE
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4C-PAE CAD Model

Description

Microchip Technology SST25VF080B-50-4C-PAE Flash Memory

The SST25VF080B-50-4C-PAE is a high-performance Serial Peripheral Interface (SPI) flash memory device from Microchip Technology, designed for a wide range of applications that require data storage and retrieval. This compact, 8-Megabit flash memory offers a fast read speed and low power consumption, making it an ideal choice for embedded systems, consumer electronics, and IoT devices.

Key Features

  • Memory Size: 8 Mbit (1M x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Read Speed: Fast read capabilities with a frequency of up to 50 MHz
  • Supply Voltage: Operates at a voltage range of 2.7V to 3.6V
  • Performance: Sector and block erase commands enable flexible memory management
  • Endurance: High endurance with 100,000 erase/write cycles
  • Data Retention: Offers a data retention period of at least 100 years
  • Operating Temperature Range: Industrial grade with a temperature range from -40°C to +85°C
  • Packaging: Available in an 8-lead SOIC package for easy PCB mounting

Applications

The SST25VF080B-50-4C-PAE is versatile and can be used in a variety of applications, including:

  • Embedded systems and microcontroller storage
  • Boot code storage in computers and peripherals
  • Firmware updates and configuration data storage for consumer electronics
  • Wireless devices and IoT applications requiring non-volatile memory
  • Industrial automation systems for logging and data caching

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SST25VF080B-50-4C-PAE flash memory is no exception, offering robust performance backed by Microchip's support and expertise. Developers can also access a range of resources, including datasheets, application notes, and development tools, to facilitate the integration of this memory device into their projects.

With its combination of performance, durability, and support, the SST25VF080B-50-4C-PAE from Microchip Technology stands out as a reliable choice for designers who need a dependable and efficient SPI flash memory solution.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3137 $53.0192
37+ $2.7190 $100.6030
57+ $2.6340 $150.1380
79+ $2.5490 $201.3710
102+ $2.4641 $251.3382
136+ $2.2092 $300.4512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess