Microchip Technology's SST25VF080A-33-4E-S2A Serial Flash Memory
The SST25VF080A-33-4E-S2A is a high-performance, 8-Megabit serial flash memory device from the renowned manufacturer Microchip Technology. This compact, reliable storage solution is designed to meet the rigorous demands of modern electronic applications, providing designers with a flexible and efficient way to store firmware, configuration parameters, and other critical data.
Key Features:
- Memory Size: 8 Megabits (1 Megabyte)
- Interface Type: SPI (Serial Peripheral Interface)
- Operating Voltage: 2.7V to 3.6V
- Performance: High-speed data transfer rates with a maximum clock frequency of 33 MHz
- Endurance: Superior reliability with 100,000 erase/write cycles
- Data Retention: Offers a minimum of 20 years of data retention
- Package: 8-SOIC (0.209", 5.30mm Width)
Applications:
The SST25VF080A is suitable for a wide range of applications, including:
- Consumer Electronics
- Networking Hardware
- Industrial Control Systems
- Automotive Electronics
- Internet of Things (IoT) Devices
Advantages:
With its SPI interface, the SST25VF080A-33-4E-S2A allows for simple integration into system designs, offering full command-set compatibility with the popular SPI protocol. The device's small form factor and low power consumption make it an ideal choice for space-constrained and power-sensitive applications. Additionally, its robust endurance and data retention capabilities ensure long-term reliability for products that require a stable memory component.
Environmental Compliance:
Microchip Technology is committed to environmental sustainability. The SST25VF080A-33-4E-S2A is designed to be compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global standards for environmental responsibility and user safety.