EN
  • EN
  • DE

SST25VF040B-50-4C-QAF-T

Part No SST25VF040B-50-4C-QAF-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 50MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 50 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF040
Other Names SST25VF040B-50-4C-QAF-T,SST25VF040B-50-4C-QAF-TCT,SST25VF040B-50-4C-QAF-TDKR,SST25VF040B-50-4C-QAF-TTR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254539-SST25VF040B-50-4C-QAF-T
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4C-QAF-T CAD Model

Description

Microchip Technology SST25VF040B-50-4C-QAF-T Flash Memory

The SST25VF040B-50-4C-QAF-T is a high-performance, 4 Mbit Flash memory device manufactured by Microchip Technology. It is designed to provide a reliable storage solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications. Utilizing Microchip's proprietary, high-performance CMOS SuperFlash technology, this device offers significant advantages in power consumption and performance.

This serial interface Flash memory features a 4-Megabit memory size and operates with a supply voltage range of 2.7V to 3.6V, making it suitable for battery-powered and low-power applications. The device boasts a fast read access time, with a maximum frequency of 50MHz for standard read, and supports SPI clock frequencies of up to 80 MHz for high-speed read operations, ensuring quick data retrieval when needed.

The SST25VF040B-50-4C-QAF-T is available in a compact 8-SOIC package, providing a space-saving solution without compromising on storage capacity or performance. The device also features a uniform 4 KByte sector architecture that simplifies memory management and allows for efficient data storage and retrieval.

Notable features of the SST25VF040B-50-4C-QAF-T include:

  • Endurance: 100,000 erase/write cycles
  • Data retention: Minimum of 20 years
  • Low power consumption with typical standby and active currents of 10 µA and 5 mA, respectively
  • Flexible erase capability – sector, block, or full chip erase options
  • Fast erase and byte-program operations
  • Software Write protection for full protection of individual blocks
  • Auto Address Increment (AAI) programming for efficient programming

With its robust design, the SST25VF040B-50-4C-QAF-T ensures data integrity even in harsh environments, making it a reliable choice for mission-critical systems. The device's compatibility with the SPI (Serial Peripheral Interface) protocol offers easy integration with a broad range of microcontrollers and processors.

Whether you're developing a sophisticated industrial control system or a compact consumer gadget, the SST25VF040B-50-4C-QAF-T from Microchip Technology provides the performance, reliability, and flexibility needed to meet the demands of modern electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess