The SST25VF020B-80-4C-QAE-TT078-T is a cutting-edge Serial Flash memory device manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product boasts a storage capacity of 2 Mbit and is designed to provide high-speed data transfer, reliability, and the convenience of Serial Peripheral Interface (SPI) access.
Key Features:
- Memory Size: 2 Mbit (256 x 8)
- Operating Voltage: 2.7V to 3.6V, making it suitable for low-power applications.
- High-Speed Clock Frequency: 80 MHz with support for SPI clock frequencies, allowing for fast data read/write operations.
- Enhanced Write Protection: Includes hardware and software protection features to prevent accidental data corruption.
- Flexible Erase Capability: Offers sector and block erase functions for efficient memory management.
- Operating Temperature Range: Industrial grade with a temperature range from -40°C to +85°C, ensuring reliability in harsh conditions.
- Packaging: Available in 8-contact WSON (6x5mm) package, which is ideal for space-constrained applications.
Applications:
The SST25VF020B-80-4C-QAE-TT078-T is versatile and can be used in a variety of applications, including:
- Embedded systems
- Networking hardware
- Industrial control systems
- Consumer electronics
- Internet of Things (IoT) devices
Microchip's SST25VF020B-80-4C-QAE-TT078-T offers a reliable and efficient solution for designers requiring a Serial Flash memory with a small footprint, high-speed performance, and robust environmental tolerance. It is a perfect choice for applications that demand high-quality, long-term data retention and quick access to code and data.