EN
  • EN
  • DE

CY3212-20SSOP

Part No CY3212-20SSOP
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT FLEX POD FOR CY8C21X 20-SSOP / CY3215-DK, CY8C21334-24PVXI - Emulator Flex Pod Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Product Status Obsolete
Accessory Type Emulator Flex Pod Kit
For Use With/Related Products CY3215-DK, CY8C21334-24PVXI
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348311-CY3212-20SSOP
Ultra Librarian 3D Model Ultra Librarian CY3212-20SSOP CAD Model

Description

The CY3212-20SSOP is an emulator flex pod kit accessory type from Infineon Technologies.

  • Used with: CY3215-DK and CY8C21334-24PVXI microcontrollers
  • Accessory Type: Development Board, Kit, Programmer
  • Standard Package: 1
  • Packaging: Box
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • RoHS: Non-compliant

You May Also Be Interested in

Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess